EN
  • EN
  • DE

UPA2211T1M-T1

Part No UPA2211T1M-T1
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389322-UPA2211T1M-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2211T1M-T1 CAD Model

Description

The UPA2211T1M-T1 is a P-channel Power MOS Field Effect Transistor from NEC (now Renesas Electronics). It's designed for various switching and amplification applications where a P-channel MOSFET is required. This transistor offers low on-state resistance and high-speed switching capabilities, making it suitable for efficient power management and control.

Applications:

  • DC-DC converters: Used in buck converters and other DC-DC topologies as a high-side switch.
  • Load switching: Employed to switch power to various loads in electronic systems.
  • Power management circuits: Found in battery management systems and other power regulation applications.
  • Motor control: Used in low-power motor control circuits for switching and controlling motor operation.
  • LED lighting: Can be utilized in LED driver circuits for dimming and brightness control.

Features:

  • P-Channel MOSFET: Allows for easy driving in high-side switching applications.
  • Low On-State Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Pb-Free Lead Finish: Compliant with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher overall system efficiency.
  • Reduced Size and Weight: Surface mount package allows for smaller and lighter designs.
  • Simplified Design: P-channel configuration simplifies high-side switching implementation.
  • Enhanced Reliability: Robust design ensures stable and reliable operation.
  • Environmentally Friendly: Pb-free lead finish contributes to environmental sustainability.

Additional Details:

The UPA2211T1M-T1 typically features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The specific values depend on the exact datasheet. It's crucial to consult the datasheet for precise electrical characteristics, thermal performance, and package dimensions to ensure proper application and operation. The device's thermal resistance is an important parameter for thermal management. The gate charge is also a key parameter for optimizing switching performance. It is housed in a small surface-mount package, suitable for high-density board designs.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3911 $58.7377
17+ $6.8861 $117.0637
26+ $6.6701 $173.4226
36+ $6.4553 $232.3908
47+ $6.2405 $293.3035
62+ $5.5948 $346.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess