EN
  • EN
  • DE

UPA2722UT1A-E1

Part No UPA2722UT1A-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389434-UPA2722UT1A-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2722UT1A-E1 CAD Model

Description

The UPA2722UT1A-E1 is a P-channel MOSFET from Renesas (formerly NEC). It is engineered for efficient power management in various applications, delivering low on-resistance and compact design. This component facilitates reduced power loss and increased overall circuit efficiency.

Applications:

  • DC-DC Converters: Used in voltage regulation and power supply circuits.
  • Load Switching: Efficiently controls power distribution to different components.
  • Portable Electronics: Ideal for smartphones, tablets, and other battery-operated devices.
  • Power Management Systems: Suitable for a wide range of power control and distribution applications.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and increases efficiency.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • High Avalanche Capability: Provides protection against voltage spikes and transients.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power loss for improved system performance.
  • Compact Form Factor: Surface mount package enables smaller and lighter designs.
  • Robust Operation: High avalanche capability ensures reliable performance in demanding conditions.
  • Simplified Design: P-channel configuration simplifies gate drive.
  • Environmentally Sound: RoHS compliance reduces environmental impact.

Additional Details:

The UPA2722UT1A-E1 is typically housed in a small surface-mount package (such as SOT-23), suitable for densely populated PCBs. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Consulting the datasheet is essential for detailed electrical characteristics and thermal considerations to ensure optimal performance and reliability.

Adequate thermal management is essential to prevent overheating and ensure long-term reliability. This might require heat sinks or other cooling methods, depending on the application's power dissipation needs. Following the manufacturer's recommended soldering procedures will ensure correct device mounting and connection.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess