EN
  • EN
  • DE

UPA2725UT1A-E1-AY

Part No UPA2725UT1A-E1-AY
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389441-UPA2725UT1A-E1-AY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA2725UT1A-E1-AY CAD Model

Description

The UPA2725UT1A-E1-AY is a P-channel power MOSFET manufactured by Renesas (formerly NEC). This device is designed for efficient power management and switching applications, providing a low on-resistance and compact form factor. It is well-suited for use in various electronic systems where power efficiency and space-saving are critical.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for converting DC voltages.
  • Load Switching: Controls the power supply to various electronic components and circuits.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-powered devices where power efficiency is essential.
  • Power Management Circuits: Used in a variety of electronic systems for managing power distribution and control.

Features:

  • P-Channel MOSFET: Offers simplified gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • High Avalanche Capability: Provides robustness against voltage transients and spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power losses, leading to increased system efficiency and longer battery life in portable applications.
  • Compact Design: Surface mount package allows for smaller and lighter product designs, making it suitable for space-constrained applications.
  • Reliable Operation: High avalanche capability ensures dependable performance under various operating conditions, even in the presence of voltage transients.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements, reducing component count and design complexity.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact by restricting the use of hazardous substances.

Additional Details:

The UPA2725UT1A-E1-AY is typically available in a small surface-mount package, such as a SOT-23 or similar, making it suitable for high-density PCB layouts. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It's essential to consult the datasheet for detailed electrical characteristics and thermal considerations to ensure optimal performance and reliability. Proper thermal management is crucial to prevent overheating and ensure long-term reliability. This may involve using heat sinks or other cooling techniques, depending on the power dissipation requirements of the application.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess