EN
  • EN
  • DE

UPA2728GR-E2-A

Part No UPA2728GR-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389447-UPA2728GR-E2-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA2728GR-E2-A CAD Model

Description

The UPA2728GR-E2-A is a P-channel MOSFET manufactured by Renesas. It is designed for a variety of power management applications, including DC-DC converters, load switching, and power control circuits. This MOSFET features a low on-resistance (RDS(on)), which contributes to improved efficiency and reduced power dissipation across various electronic systems.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters for voltage regulation.
  • Load Switching: Controls the power supply to different components or circuits in a system.
  • Power Management in Portable Devices: Suitable for battery-powered devices like smartphones, tablets, and laptops.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) for power distribution and management.
  • Battery Management Systems (BMS): Plays a role in managing battery charging and discharging processes.

Features:

  • P-Channel MOSFET: Eases gate drive circuitry and control.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Surface Mount Package: Enables compact design and automated assembly processes.
  • High Avalanche Energy: Provides protection against voltage spikes and transient conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • High Efficiency: Low RDS(on) reduces power losses, resulting in increased energy efficiency.
  • Compact Design: Surface mount package allows for smaller and lighter devices.
  • Robust Performance: High avalanche energy ensures reliable operation under varying conditions.
  • Simplified Control: P-channel configuration simplifies gate drive circuitry requirements.
  • Environmentally Sound: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UPA2728GR-E2-A is typically provided in a surface-mount package, such as SOP-8, for seamless integration into PCB layouts. Important electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). These parameters are critical for selecting the proper MOSFET for specific applications. Detailed thermal characteristics and application notes are found in the product datasheet, which is essential for optimal performance and long-term reliability.

Careful consideration should be given to thermal management to prevent overheating. Heat sinks or other cooling methods might be necessary to maintain the device's operating temperature within limits, based on the power dissipation requirements of the application. Correct layout and thermal design are crucial for maximizing performance and ensuring component longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess