The UPA2760T1A-E1 is a P-channel MOSFET from Renesas (formerly NEC). This device is designed for high-speed switching applications and is commonly used in power management circuits, load switches, and DC-DC converters.
Applications:
- Power Management Circuits
- Load Switching
- DC-DC Converters
- Notebook PCs
- Mobile Devices
Features:
- Low On-Resistance: Minimizes power loss during conduction, improving efficiency.
- High-Speed Switching: Enables rapid switching, reducing switching losses and improving performance in high-frequency applications.
- Surface Mount Package: Facilitates efficient PCB assembly and compact designs.
- Halogen Free: Meets environmental standards for reduced hazardous substances.
- Pb Free Plating: Compliant with RoHS directives.
Benefits:
- Improved Efficiency: Low on-resistance reduces power dissipation and increases overall system efficiency.
- Fast Switching: Enables efficient operation in high-frequency applications, reducing switching losses.
- Compact Design: Surface mount package allows for space-saving designs.
- Environmentally Friendly: Halogen-free and Pb-free plating ensures compliance with environmental regulations.
- Reliable Performance: Designed for stable and consistent operation in demanding applications.
Technical Specifications:
The UPA2760T1A-E1 typically features a drain-source voltage (Vds) rating suitable for common power supply voltages. It has a low gate threshold voltage, making it easy to drive with standard logic levels. The device is designed for surface mount assembly and is available in a compact package. Key specifications include drain-source on-resistance (Rds(on)), gate-source voltage (Vgs), and continuous drain current (Id). Consult the datasheet for precise values, as they can vary with temperature and operating conditions.
Specifically, it is often used in battery-powered devices and portable electronics where efficiency and size are critical. The low on-resistance and fast switching characteristics of the UPA2760T1A-E1 make it a suitable choice for various power management functions.