EN
  • EN
  • DE

UPA2782GR-E1

Part No UPA2782GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389478-UPA2782GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2782GR-E1 CAD Model

Description

The UPA2782GR-E1 is a P-channel power MOSFET manufactured by Renesas (formerly NEC). This MOSFET is designed for power management applications, specifically targeting efficiency and minimizing power loss. It is typically used in circuits where a P-channel device is needed for switching or load control.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable electronics
  • Battery charging circuits

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Surface Mount Device (SMD)

Benefits:

  • Improved power efficiency due to reduced conduction losses
  • Reduced heat generation
  • Suitable for compact designs due to SMD packaging
  • Enhanced system performance through fast switching

Additional Details:

The low on-resistance of the UPA2782GR-E1 minimizes power dissipation during conduction, making it an energy-efficient choice for various power management circuits. Its high-speed switching capability further reduces power loss during switching transitions. The specific RDS(on) value, gate charge, and maximum drain current ratings can be found in the Renesas datasheet. It is essential to consult the datasheet to ensure proper device operation and to prevent exceeding maximum ratings. The surface mount package allows for easy integration into automated assembly lines. It is often used in applications that demand a P-channel MOSFET with low RDS(on) and fast switching capabilities. Always refer to the official datasheet for detailed specifications and application guidelines to ensure proper usage and to maximize the device's performance and reliability.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3839 $69.5356
9+ $14.2643 $128.3787
13+ $13.8184 $179.6392
18+ $13.3726 $240.7068
23+ $12.9268 $297.3164
30+ $11.5893 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess