The UPA507TE-T1 is a P-channel MOSFET from NEC, designed for switching applications requiring low on-resistance and fast switching speeds. Its characteristics make it well-suited for use in portable devices, power management circuits, and DC-DC converters.
Applications
- Power management circuits in portable devices
- Load switches
- DC-DC converters
- Motor control circuits
- Analog switches
Features
- P-Channel MOSFET
- Low on-resistance
- High-speed switching
- Surface mount package
- Small signal amplifier
Benefits
- Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
- Faster Switching Speeds: Improves performance in high-frequency applications.
- Compact Footprint: Surface mount package allows for space-saving designs.
- Simplified Drive Circuitry: Compatible with common logic levels, simplifying drive circuit design.
- Improved Thermal Performance: Lower power dissipation leads to reduced heat generation and improved system reliability.
Additional Details
The UPA507TE-T1 typically has a drain-source voltage (VDS) rating of -20V to -30V and a gate-source voltage (VGS) rating of ±20V. The continuous drain current (ID) rating varies based on temperature and mounting. Its low gate charge allows for faster switching. Detailed specifications, including temperature coefficients, capacitances, and switching times, are available in the Renesas datasheet.
This MOSFET is often found in portable electronics and similar applications where efficiency, size, and performance are important. Its robust design and reliable performance make it suitable for power management and switching tasks.