EN
  • EN
  • DE

UPA806T-T1-E3

Part No UPA806T-T1-E3
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NEC
Win Source Part Number 400520-UPA806T-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA806T-T1-E3 CAD Model

Description

The UPA806T-T1-E3 is a Gallium Arsenide (GaAs) Low Noise Amplifier (LNA) from NEC, optimized for high-frequency applications where minimizing noise and maximizing signal amplification are crucial. The 'E3' suffix likely indicates specific packaging or environmental compliance details. It's designed as a surface mount device.

Applications

  • GPS Receivers: Amplifies weak satellite signals to improve the accuracy and sensitivity of GPS devices.
  • Satellite Communication Systems: Boosts incoming signals in satellite communication equipment, enhancing signal-to-noise ratio.
  • Wireless LAN (WLAN): Enhances signal strength and extends communication range in WLAN applications for reliable connectivity.
  • Radar Systems: Amplifies received signals in radar systems, improving the detection range and accuracy.
  • Software Defined Radio (SDR): Used to amplify weak signals in SDR platforms, enabling the reception of distant or low-power transmissions.

Features

  • Low Noise Figure: Provides a low noise figure, typically around 0.75 dB, minimizing noise introduced during signal amplification.
  • High Gain: Offers high gain, typically around 22 dB, increasing signal strength significantly.
  • Surface Mount Package: Designed with a compact surface mount package for easy integration into electronic devices.
  • Wide Frequency Range: Operates over a wide frequency range, suitable for various wireless communication standards.
  • Internally Matched: Simplifies the design process and reduces the need for external components by featuring internal matching circuitry.

Benefits

  • Improved Signal Sensitivity: Enhances signal sensitivity, allowing for the detection of weaker signals because of low noise and high gain.
  • Extended Communication Range: Extends communication range in wireless systems by amplifying the signal strength.
  • Simplified Design: Internal matching reduces design complexity and external component count.
  • Compact Solution: Small surface mount package facilitates integration into compact and portable devices.
  • Enhanced System Performance: Overall system performance is improved through the high gain and low noise characteristics of the amplifier.

Additional Details

The UPA806T-T1-E3 typically operates with a supply voltage between 3V and 5V. It is designed for low current consumption. The input and output are internally matched to 50 ohms. This part is RoHS compliant.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2228 $50.1300
550+ $0.1829 $100.5950
850+ $0.1771 $150.5350
1,170+ $0.1714 $200.5380
1,510+ $0.1657 $250.2070
2,020+ $0.1486 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess