EN
  • EN
  • DE

UPC1100GS-T1

Part No UPC1100GS-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986740-UPC1100GS-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1100GS-T1 CAD Model

Description

The UPC1100GS-T1 is a wideband amplifier IC designed for various communication and signal processing applications. Manufactured by NEC, this amplifier provides high gain and low noise figure, making it suitable for sensitive receiver front-ends and high-performance signal amplification stages.

Applications

  • Satellite communication systems: Used in LNBs (Low Noise Block downconverters) and satellite receivers for amplifying weak signals.
  • Cable TV (CATV) amplifiers: Employed in distribution amplifiers to boost signal strength.
  • Wireless communication equipment: Utilized in base stations and radio transceivers for signal amplification.
  • Test and measurement equipment: Integrated into signal generators and spectrum analyzers for accurate signal amplification.
  • RF and IF amplifiers: Used in various RF and IF stages to improve signal sensitivity and dynamic range.

Features

  • High Gain: Provides significant signal amplification, improving system sensitivity.
  • Low Noise Figure: Minimizes noise introduced during amplification, ensuring signal integrity.
  • Wideband Operation: Operates over a broad frequency range, supporting various communication standards.
  • High Output Power: Delivers sufficient output power to drive subsequent stages.
  • Compact Package: Available in a small surface-mount package, saving board space.

Benefits

  • Improved Signal Sensitivity: Enables the detection of weak signals, enhancing communication range and reliability.
  • Enhanced Signal Quality: Minimizes noise and distortion, ensuring accurate signal transmission.
  • Versatile Application: Suitable for a wide range of communication and signal processing applications.
  • Simplified Design: Reduces component count and simplifies circuit design due to integrated functionality.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive price.

The UPC1100GS-T1 operates with a single power supply voltage and typically requires minimal external components for biasing and impedance matching. Its high gain and low noise characteristics make it an excellent choice for applications where signal integrity and sensitivity are critical. The device's thermal performance is optimized for reliable operation under various operating conditions. It's typically supplied in a small outline package (SOP) suitable for automated assembly processes.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess