EN
  • EN
  • DE

UPC1167C2

Part No UPC1167C2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389930-UPC1167C2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1167C2 CAD Model

Description

The UPC1167C2 is a silicon monolithic integrated circuit designed by NEC for use as a video signal processing circuit in television receivers and VCRs. It integrates various functions, including video amplification, automatic gain control (AGC), and sync separation, into a single chip, reducing the number of external components and simplifying circuit design. This IC offers reliable performance and is known for its stable operation in demanding video applications.

Applications

  • Television receivers
  • Video cassette recorders (VCRs)
  • Video monitors
  • Closed-circuit television (CCTV) systems
  • Any application requiring video signal processing

Features

  • Integrated video amplifier: Provides amplification of the video signal with minimal distortion.
  • Automatic Gain Control (AGC): Maintains a stable video output level despite variations in the input signal strength.
  • Sync separation: Extracts horizontal and vertical synchronization signals from the composite video signal.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Stable operation: Offers reliable performance over a wide range of operating conditions.
  • Reduced external components: Integrates multiple functions into a single chip, simplifying circuit design and reducing the overall component count.

Benefits

  • Improved video quality: Provides stable and amplified video signals for enhanced picture clarity.
  • Simplified circuit design: Reduces the complexity of video processing circuits, making design and manufacturing easier.
  • Reduced component count: Lowers the overall cost of the system by minimizing the number of external components required.
  • Enhanced system reliability: Stable operation ensures consistent performance over time.
  • Energy efficiency: Low power consumption contributes to energy savings.

Additional Details

The UPC1167C2 typically operates with a single power supply voltage. The specific voltage requirements are detailed in the device's datasheet. It is typically packaged in a multi-lead package suitable for through-hole or surface mount assembly. Consult the datasheet for detailed electrical characteristics, pinout information, and application circuit examples.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess