EN
  • EN
  • DE

UPC1423CA

Part No UPC1423CA
Manufacturer NEC
Catalog Electronic Wholesale
Description FOR COLOR TV COLOR SIGNALS, VIDEO SIGNAL, AND SYNCHRONIZING SIGNAL OF PAL/NTSC SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277572-UPC1423CA
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1423CA CAD Model

Description

The UPC1423CA is a monolithic integrated circuit designed by NEC Corporation, primarily intended for use as a chroma signal processing circuit in television receivers. This IC incorporates various functions necessary for processing color signals, contributing to the accurate reproduction of color in televisions.

Applications:

  • Television Receivers: Chroma signal processing.
  • Video Equipment: Color signal decoding and processing.
  • Display Systems: Enhancing color reproduction quality.

Features:

  • Chroma Signal Processing: Specifically designed for processing color information within a video signal.
  • Automatic Color Control (ACC): Maintains consistent color levels by automatically adjusting the chroma gain.
  • Automatic Tint Control (ATC): Corrects hue variations to ensure accurate color reproduction.
  • Color Killer Circuit: Prevents the display of color noise when a color signal is absent.
  • Single Power Supply Operation: Designed to operate from a single power supply voltage, simplifying circuit design.

Benefits:

  • Improved Color Accuracy: ACC and ATC features ensure precise and consistent color reproduction, enhancing the viewing experience.
  • Reduced Color Noise: The color killer circuit effectively eliminates unwanted color artifacts, resulting in a cleaner display.
  • Simplified Circuit Design: Single power supply operation reduces the complexity of the power supply requirements.
  • Enhanced Picture Quality: By accurately processing the chroma signal, the UPC1423CA contributes to overall improved picture quality in television receivers.
  • Reliable Performance: Designed for stable and consistent operation in demanding television receiver environments.

Additional Details:

The UPC1423CA typically operates with a supply voltage of around 12V. It's housed in a through-hole package suitable for PCB mounting. The internal circuitry involves complex analog signal processing techniques to separate, decode, and enhance the color components of a composite video signal. The automatic control features (ACC and ATC) play a crucial role in compensating for variations in signal strength and hue, which can arise from various sources, including signal transmission and component tolerances. This part is now considered obsolete, but was widely used in CRT televisions.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess