EN
  • EN
  • DE

UPC1507C

Part No UPC1507C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390023-UPC1507C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1507C CAD Model

Description

The UPC1507C is an integrated circuit manufactured by NEC, functioning as a video signal processing component. It's designed to perform crucial operations within video processing systems, like televisions, video recorders, and other display technologies. Its role is to enhance and manage the video signal, ensuring a high-quality output.

Applications:

  • Television Sets: Processing incoming video signals for optimal display on the screen.
  • Video Recording Devices: Used in VCRs and other recording devices to manage video signals during recording and playback.
  • DVD Players: Managing and optimizing the video output for clear display.
  • Monitors: Video signal processing for clarity and stability.
  • Video Conferencing Systems: Optimizes video quality for clear transmission and display.

Features:

  • Chroma Processing: Manages color information in the video signal.
  • Luminance Processing: Adjusts brightness and contrast levels.
  • Synchronization Processing: Maintains stable synchronization signals for a clean image.
  • Noise Reduction: Filters to reduce video noise and improve quality.
  • Automatic Gain Control (AGC): Automatically adjusts signal levels for optimal performance.

Benefits:

  • Enhanced Video Quality: Improves clarity and reduces noise in the displayed video.
  • Stable Image Display: Ensures a stable, flicker-free image.
  • Integration: Combines essential video processing functions into a single IC, reducing component count.
  • Simplified Design: Allows for a streamlined and efficient circuit design.
  • Cost-Effective: Provides a budget-friendly solution for processing video signals.

Additional Details:

The UPC1507C is typically found in small outline packages (SOP) that facilitate compact designs and efficient use of circuit board space. It operates on low power, making it suitable for various consumer electronics. The technology used is bipolar, ensuring reliability and stability across a wide range of operating conditions and temperatures.

You May Also Be Interested in

NEC
Lowest to $89.8648
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess