EN
  • EN
  • DE

UPC1686G-E1

Part No UPC1686G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description GENERAL PURPOSE 5 V FREQUENCY DOWN-CONVERTER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390095-UPC1686G-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1686G-E1 CAD Model

Description

The UPC1686G-E1 is a variant of the UPC1686G wideband amplifier IC, manufactured by NEC (now Renesas Electronics). The "-E1" suffix typically indicates a specific packaging or environmental compliance variation. This amplifier is designed for high-frequency applications, offering high gain and low noise characteristics for optimal signal amplification.

Applications

  • CATV Systems: Amplifies signals within cable television distribution networks.
  • Satellite Receivers: Used in satellite communication equipment for signal amplification.
  • RF Amplifiers: General-purpose amplifier for radio frequency signals.
  • Instrumentation: Employed in sensitive measurement equipment requiring low-noise amplification.
  • Wireless Communication: Integrates into wireless devices for signal boosting.

Features

  • Wide Bandwidth: Amplifies signals across a wide range of frequencies.
  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • Single Supply Voltage: Operates from a single power supply, simplifying circuit design.
  • RoHS Compliant: Indicates compliance with environmental regulations.

Benefits

  • Enhanced Signal Strength: Boosts weak signals for improved performance.
  • Improved Signal Clarity: Low noise amplification ensures signal integrity.
  • Simplified Design: Single voltage operation streamlines circuit implementation.
  • Environmental Compliance: RoHS compliance makes it suitable for environmentally conscious applications.
  • Versatile Application: Suitable for a range of high-frequency amplification needs.

Additional Details

The "-E1" designation often implies enhanced environmental performance, such as RoHS compliance (Restriction of Hazardous Substances). This is important for applications requiring adherence to environmental regulations. The electrical characteristics of the UPC1686G-E1, like gain, bandwidth, and noise figure, are detailed in the datasheet. External components are generally required for biasing and impedance matching. Refer to the manufacturer's datasheet for comprehensive specifications and application guidelines. Heat dissipation should be considered in the design, especially at higher operating frequencies and power levels.

You May Also Be Interested in

Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess