EN
  • EN
  • DE

UPC2401

Part No UPC2401
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390234-UPC2401
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2401 CAD Model

Description

The uPC2401 is a power amplifier IC designed and manufactured by NEC (now Renesas Electronics). While specific details are scarce, it is generally used in audio amplifier applications. Finding exact specifications and availability information is difficult due to its age; however, understanding the general application can provide insight.

Applications

  • Audio Amplifiers: Primarily designed for audio amplification stages in various electronic devices.
  • Consumer Electronics: Used in older television sets, radio receivers, and audio systems to boost audio signals.
  • Instrumentation Amplifiers: In some instances, may have been employed in instrumentation amplifiers requiring audio range amplification.

Features

  • Power Amplification: Designed to increase the power of audio signals for driving speakers or other output devices.
  • Single-Channel Amplifier: Typically a single-channel (mono) amplifier.
  • Integrated Circuit: Housed in an integrated circuit package for ease of use and compact design.

Benefits

  • Signal Amplification: Provides significant signal amplification for clear and audible audio output.
  • Compact Design: The integrated circuit form factor allows for space-saving implementation in electronic devices.

Additional Details

Due to its age, specific technical specifications for the uPC2401 are difficult to ascertain. Typically, power amplifier ICs like this would require external components such as resistors and capacitors to configure the gain and frequency response. The supply voltage and output power handling capabilities would be critical parameters, but without a datasheet, these are unknown. It's likely that the uPC2401 operates on a relatively low voltage and delivers a moderate amount of power suitable for small to medium-sized speakers. Any replacement or alternative would require careful consideration of pin compatibility, voltage requirements, and power output capabilities.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess