EN
  • EN
  • DE

UPC24A05HF

Part No UPC24A05HF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390245-UPC24A05HF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC24A05HF CAD Model

Description

The UPC24A05HF is a fixed positive output voltage regulator manufactured by NEC (now Renesas). It is designed to provide a stable 5V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power Supplies: Regulating the voltage for various sensors used in data acquisition systems.
  • Logic Circuits: Powering digital logic circuits requiring a consistent 5V supply.
  • Consumer Electronics: Used in devices such as DVD players, set-top boxes, and audio equipment.
  • Industrial Control Systems: Providing stable power for control circuits and instrumentation.

Features:

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • High Input Voltage Range: Operates over a wide range of input voltages.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 5V supply for connected devices.
  • Protection Against Overloads: Protects the regulator and connected devices from damage due to overcurrent or overheating.
  • Easy to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.
  • Improved System Reliability: Enhances the overall reliability of the system by providing a stable and protected power supply.

Additional Details:

The UPC24A05HF typically requires only a few external components, such as input and output capacitors, to provide a stable regulated output. Refer to the datasheet for specific recommendations on component values and layout considerations. The device's overcurrent and thermal shutdown features contribute to its robustness in various operating conditions. It is crucial to check the maximum input voltage and output current ratings to ensure they meet the application's requirements.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess