EN
  • EN
  • DE

UPC3221GV

Part No UPC3221GV
Manufacturer NEC
Catalog Electronic Wholesale
Description NECs GENERAL PURPOSE 5 V AGC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277649-UPC3221GV
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC3221GV CAD Model

Description

The UPC3221GV is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) MMIC Wideband Low Noise Amplifier (LNA) from NEC (now Renesas). It's designed for high-performance, low-noise amplification in a wide range of wireless communication and radar applications. It operates at high frequencies and provides excellent gain and noise figure performance.

Applications

  • Wireless Communication Systems (e.g., WiMAX, LTE)
  • Radar Systems
  • Satellite Communication
  • Instrumentation Amplifiers
  • Low-Noise Receivers

Features

  • SiGe HBT Technology
  • Wideband Operation
  • Low Noise Figure
  • High Gain
  • Single Supply Voltage

Benefits

  • Improved receiver sensitivity in wireless systems
  • Enhanced signal-to-noise ratio
  • Versatile for various high-frequency applications
  • Simplified biasing and implementation
  • High performance at microwave frequencies

Additional Details

The UPC3221GV features a low noise figure, typically around 0.8 dB, which significantly improves the sensitivity of receiver systems. Its high gain, typically around 20 dB, amplifies weak signals, enhancing overall performance. The single supply voltage simplifies biasing and reduces component count. The Renesas datasheet provides detailed electrical characteristics, S-parameters, and package dimensions. The device is typically packaged in a small surface-mount package for easy integration into compact designs. Proper impedance matching is crucial for optimal performance. The UPC3221GV is designed for high-frequency applications and requires careful PCB layout and component selection to minimize losses and ensure stable operation. This amplifier is ideal for applications requiring high gain and low noise at microwave frequencies.

When designing with the UPC3221GV, it's essential to pay close attention to the impedance matching network to ensure optimal power transfer and minimize reflections. The bias network should be carefully designed to provide the correct DC operating point for the amplifier. Decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation. The PCB layout should be optimized to minimize signal losses and prevent unwanted coupling between components. The Renesas datasheet provides detailed guidance on the recommended PCB layout and component selection. The UPC3221GV is a high-performance LNA that requires careful design and implementation to achieve its full potential.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4669 $117.3520
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3294 $292.4680
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess