EN
  • EN
  • DE

UPC4072G2-E2-A

Part No UPC4072G2-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390742-UPC4072G2-E2-A
Popularity Low
Supply and Demand Status Balance
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC4072G2-E2-A CAD Model

Description

The UPC4072G2-E2-A is a general-purpose operational amplifier manufactured by NEC (now Renesas Electronics), offering versatility and stable performance for a wide range of applications. Designed to provide a balanced set of characteristics, it is suitable for both signal amplification and filtering tasks.

Applications:

  • General Signal Amplification: Used in various amplifier circuits to boost analog signals.
  • Active Filters: Integrated into active filter designs for shaping frequency responses in audio and instrumentation systems.
  • Voltage Followers: Utilized as voltage followers for impedance buffering in a range of circuit designs.
  • Oscillators: Incorporated into oscillator circuits to generate stable signal waveforms.
  • Instrumentation Amplifiers: Applied as building blocks in instrumentation amplifiers for precise signal amplification.

Features:

  • Stable Operation: Provides reliable and consistent performance across varying operating conditions.
  • Good Gain-Bandwidth Product: Offers a balance between gain and bandwidth, making it versatile in its applications.
  • High Input Impedance: Minimizes the loading effect on input signal sources.
  • Low Input Bias Current: Reduces DC offset errors that can result from input bias currents.
  • Wide Supply Voltage Range: Operates effectively across a broad range of supply voltages, increasing its adaptability.

Benefits:

  • Versatile Application: Suitable for a broad range of applications, including amplification, filtering, and buffering.
  • Reliable Performance: Stable operation ensures consistent behavior under diverse operating conditions.
  • Simplified Integration: High input impedance simplifies the connection to various signal sources without altering their characteristics significantly.
  • Reduced Signal Errors: Low input bias current helps reduce DC offset errors, improving accuracy in sensitive applications.
  • Flexible Operation: Wide supply voltage range allows for adaptable usage in various circuit designs and power configurations.

The UPC4072G2-E2-A operational amplifier typically operates with dual power supplies (e.g., ±15V) and is commonly available in package types such as DIP or SOP, simplifying PCB mounting. Internal frequency compensation ensures stable operation without the need for external compensation components. Its high input impedance minimizes signal loading, while the low input bias current contributes to minimizing DC offset. This makes it a robust choice for general-purpose uses. The dependable performance and adaptability of this amplifier make it a valuable component in numerous electronic circuits. The emphasis on stability ensures it is well-suited for circuits requiring reliable signal processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess