EN
  • EN
  • DE

UPC4082G2-E2

Part No UPC4082G2-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390755-UPC4082G2-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4082G2-E2 CAD Model

Description

The UPC4082G2-E2 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). This IC is designed for a wide array of analog applications, with a primary focus on delivering low-noise and consistent performance. It finds particular utility in audio and instrumentation systems where signal integrity is of utmost importance. The 'E2' suffix likely denotes a specific production lot or a subtle variation in specifications tailored for particular use cases.

Applications:

  • Audio Amplification: Employed in preamplifiers, microphone amplifiers, and headphone amplifiers.
  • Active Filtering: Integrated into audio equalizers and noise reduction circuits.
  • Instrumentation Amplifiers: Applied in sensor signal conditioning and data acquisition systems.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuits and prevent loading effects.
  • Signal Conditioning: Used in signal scaling, level shifting, and impedance matching circuits.

Features:

  • Dual Operational Amplifier: Incorporates two independent op-amps in a single package.
  • Low Noise: Designed for minimal noise to guarantee clean signal amplification.
  • High Gain: Provides substantial voltage amplification capabilities.
  • Wide Supply Voltage Range: Operates across a broad spectrum of supply voltages.
  • Short Circuit Protection: Includes built-in protection against output short circuits.

Benefits:

  • Space Saving: Integrates two amplifiers into a single package, thereby reducing board space requirements.
  • Cost-Effective: Offers two amplifiers at a more economical price point than using two separate op-amps.
  • Simplified Design: Streamlines circuit design by incorporating multiple amplifiers within a single package.
  • Improved Performance: Low noise characteristics contribute to enhanced signal quality in sensitive applications.
  • Reliable Operation: Short circuit protection ensures robust and dependable performance under various conditions.

The UPC4082G2-E2 is typically packaged in an 8-pin SOP (Small Outline Package). Key specifications encompass a low input offset voltage, high open-loop gain, and a moderate slew rate. Its operating temperature range typically extends from -20°C to +75°C. The 'E2' variation may indicate refined tolerances or specific testing protocols.

The UPC4082G2-E2 is frequently employed in scenarios where compact dimensions and low noise are essential, such as in portable audio devices and precision instrumentation applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess