The UPC78L08T-E2 is a three-terminal positive voltage regulator manufactured by NEC. It is designed to provide a stable 8V output voltage, suitable for a wide variety of electronic applications. The 'E2' suffix likely indicates a specific packaging or production variant. This type of regulator is often used in applications requiring a reliable and consistent voltage source, such as powering microcontrollers, sensors, and other sensitive electronic components.
Applications:
- Power supply for microcontrollers and digital circuits.
- Voltage regulation in battery-powered devices.
- Linear regulation in consumer electronics.
- Powering sensors and analog circuitry.
- Post-regulation for switching power supplies.
- General-purpose voltage regulation.
Features:
- Fixed 8V Output Voltage: Provides a stable and regulated 8V output.
- Internal Short-Circuit Current Limiting: Protects the regulator and load from excessive current during a short circuit.
- Thermal Overload Protection: Prevents the regulator from overheating and potentially failing.
- Output Transistor Safe-Area Compensation: Protects the output transistor from exceeding its safe operating area.
- Minimal External Components: Requires only a few external capacitors for stable operation.
- Small Package: Typically available in a compact package (e.g., SOT-89) suitable for space-constrained applications.
Benefits:
- Reliable Voltage Regulation: Ensures a stable 8V output, protecting sensitive components from voltage variations.
- Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.
- Protection Features: Built-in protection features enhance the reliability and lifespan of the regulator and connected circuits.
- Easy to Use: Simple three-terminal configuration makes it easy to integrate into existing designs.
- Cost-Effective: Provides a low-cost solution for voltage regulation needs.
Additional Details:
The UPC78L08T-E2 is typically housed in a small plastic package like SOT-89. The input voltage should be higher than the 8V output, generally up to a maximum of 30V or 35V. Important electrical characteristics include the output voltage tolerance (typically ±5%), the quiescent current (the current consumed by the regulator itself), and the maximum output current (typically 100mA). Thermal resistance is an important factor in determining the regulator's heat dissipation capacity; proper thermal management might be necessary in applications with higher current demands. Refer to the datasheet for comprehensive information on operating temperature ranges, absolute maximum ratings, and detailed electrical specifications.