The uPC79N05H is a 3-Terminal Negative Voltage Regulator manufactured by NEC (now Renesas Electronics). It's designed to provide a stable -5V output voltage for various electronic circuits. This regulator is part of the 79xx series of voltage regulators, known for their simplicity, reliability, and ease of use. It offers built-in protection features to ensure safe and stable operation.
Applications:
- Negative voltage power supplies
- Microprocessor power supplies
- Linear regulators
- Power supplies for op-amps
- General-purpose voltage regulation
Features:
- -5V fixed output voltage
- Output current up to 1A
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- Available in TO-220 package
Benefits:
- Stable Output Voltage: Provides a regulated -5V output voltage, ensuring stable operation of connected circuits.
- Overload Protection: Internal current limiting and thermal overload protection prevent damage from short circuits and overheating.
- Easy to Use: Requires minimal external components for operation.
- Reliable Performance: Robust design ensures reliable operation in various environments.
- Cost-Effective: Simple design and widespread availability make it a cost-effective voltage regulation solution.
- Safe Area Compensation: Protects output transistor from damage.
Additional Details:
The uPC79N05H requires only a few external capacitors for stable operation. The input voltage must be higher than -5V for proper regulation. The TO-220 package allows for easy heatsinking to dissipate heat generated by the regulator. The regulator's internal protection features make it a robust and reliable choice for negative voltage regulation. It's a drop-in replacement for other 7905 series regulators.