EN
  • EN
  • DE

UPC8106T-E3

Part No UPC8106T-E3
Manufacturer NEC
Catalog RF Mixers
Description 3 V, SILICON MMIC FREQUENCY UP-CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer NEC
Win Source Part Number 401936-UPC8106T-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8106T-E3 CAD Model

Description

The UPC8106T-E3 is a Silicon RF Amplifier designed for various high-frequency applications. Manufactured by NEC, this amplifier is known for its excellent gain, low noise figure, and stable performance. It is particularly well-suited for use in communications equipment and other RF front-end systems. The 'E3' suffix often indicates specific packaging or environmental compliance features.

Applications:

  • LNA (Low Noise Amplifier) in communication systems
  • RF front-end for wireless receivers
  • Satellite communication equipment
  • Instrumentation amplifiers
  • General purpose RF amplification

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • Stable Operation: Designed for consistent performance over a wide range of operating conditions.
  • Silicon Bipolar Technology: Offers reliable and predictable behavior.
  • Surface Mount Package: Facilitates easy integration into modern circuit designs.
  • E3 Suffix: Indicates specific environmental compliance (e.g., RoHS compliant).

Benefits:

  • Improved Receiver Sensitivity: Amplifies weak signals, enhancing the receiver's ability to detect distant transmissions.
  • Enhanced Signal Quality: Minimizes noise, resulting in cleaner and more reliable signal transmission.
  • Simplified Circuit Design: Integrates easily into existing RF systems, reducing design complexity.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Compact Size: Suitable for use in miniaturized electronic devices.
  • Environmental Compliance: Meets environmental regulations, such as RoHS.

Additional Details:

The UPC8106T-E3 operates within the frequency range of hundreds of MHz to a few GHz, making it versatile for different uses. The low noise figure is important when noise is a significant concern. The 'E3' designation suggests adherence to environmental standards like RoHS (Restriction of Hazardous Substances), ensuring that the product contains minimal amounts of specific hazardous materials. The device's stable operation is crucial for consistent performance under different operating conditions and signal strengths. It is typically available in a small surface-mount package for easy integration onto PCBs. Refer to the manufacturer's datasheet for detailed electrical specifications, including gain, noise figure, and impedance characteristics.

This RF amplifier provides a reliable solution for modern communication systems, combining high performance, reliability, and ease of use with the added benefit of environmental compliance. Its characteristics make it a preferred choice for designers needing a compact and efficient amplification solution that also meets regulatory requirements.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,VERSAPAC
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess