EN
  • EN
  • DE

LT1184CS#TRPBF

Part No LT1184CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL CONTRAST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, CCFL
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121921-LT1184CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1184CS#TRPBF CAD Model

Description

The LT1184CS#TRPBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This regulator is specifically engineered to deliver a continuous output current with a minimal voltage drop, making it an ideal choice for sensitive electronic applications where stable and reliable power is critical.

Key Features

  • High Output Current: The LT1184CS#TRPBF can deliver a significant amount of current to the load, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With its low dropout design, this regulator maintains regulation with a minimal difference between the input and output voltage, ensuring efficient operation even at lower input voltages.
  • Adjustable Output: The output voltage can be easily adjusted to meet the specific requirements of your application by using external resistors.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, enhancing its reliability and longevity.
  • Stable with Low ESR Capacitors: The LT1184CS#TRPBF is stable with ceramic and other low ESR output capacitors, providing flexibility in the choice of output filtering and reducing the overall solution size.

Applications

The LT1184CS#TRPBF is versatile and can be used in various applications where stable voltage is necessary. Some common applications include:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Microprocessor and logic supply
  • Battery-powered equipment

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality and reliability. The LT1184CS#TRPBF is no exception, and it is manufactured to meet stringent standards. It is available in a surface-mount package, optimized for automated assembly processes, and is fully RoHS compliant, adhering to current environmental standards.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess