EN
  • EN
  • DE

UPC814G2-T1

Part No UPC814G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391144-UPC814G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC814G2-T1 CAD Model

Description

The UPC814G2-T1 is a Silicon RF Amplifier MMIC designed for various receiver applications. Manufactured by NEC, this device provides high gain and low noise figure, making it suitable for use in communication systems and instrumentation.

Applications:

  • GPS Receivers: Used in GPS receiver front-end amplifiers to boost weak signals.
  • Satellite TV Tuners: Employed in satellite TV tuners to enhance signal reception.
  • Wireless Communication Systems: Integrated into wireless communication systems for improved signal amplification.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers to amplify low-level signals.

Features:

  • High Gain: Offers a high gain to amplify weak signals effectively.
  • Low Noise Figure: Features a low noise figure to minimize signal degradation.
  • Wideband Performance: Provides excellent performance over a wide frequency range.
  • Compact Size: Available in a small package for easy integration into various applications.
  • Silicon MMIC Technology: Utilizes silicon MMIC technology for high performance and reliability.

Benefits:

  • Improved Signal Reception: Enhances signal reception in GPS, satellite, and wireless communication systems.
  • Reduced Signal Degradation: Minimizes signal degradation due to its low noise figure.
  • Increased System Sensitivity: Improves the sensitivity of receiver systems, enabling the detection of weaker signals.
  • Easy Integration: Simplifies integration into various applications due to its compact size.
  • Reliable Performance: Provides consistent and reliable performance due to the use of silicon MMIC technology.

Additional Details:

The UPC814G2-T1 operates with a specified voltage and current, and it is designed to meet specific RF performance requirements. Its small form factor and robust design make it an ideal choice for demanding applications. The device is typically surface-mounted and requires careful handling during assembly. It is RoHS compliant and lead-free. Further details can be found in the device's datasheet, including frequency range, gain, noise figure, input and output impedance, supply voltage and current, and package dimensions.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $12.5125
NEC
Lowest to $291.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess