EN
  • EN
  • DE

UPD27C8000D-12

Part No UPD27C8000D-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391728-UPD27C8000D-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C8000D-12 CAD Model

Description

The UPD27C8000D-12 is an 8-Megabit (1M x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It's a high-density, non-volatile memory solution designed for applications requiring substantial storage of program code or data.

Applications

  • Embedded Systems: Large-scale firmware storage for complex embedded applications.
  • Industrial Control Systems: Storage of extensive control algorithms, configuration data, and system parameters.
  • Telecommunications Equipment: Storing large amounts of firmware, routing tables, and configuration settings.
  • Networking Equipment: Boot code and operating system storage for network devices like routers and switches.
  • Multimedia Devices: Storage of program code and data in multimedia players and recorders.

Features

  • High Density: 8-Megabit storage capacity enables storage of large programs and datasets.
  • High Speed: Access time of 120 ns allows for fast data access.
  • CMOS Technology: Low power consumption, suitable for battery-powered or energy-efficient applications.
  • UV Erasable: Can be erased with ultraviolet light and reprogrammed for updates and modifications.
  • Single 5V Power Supply: Operates with a single 5V power supply for simplified system design.
  • TTL Compatible Inputs/Outputs: Easy interfacing with standard TTL logic circuits.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammability: UV erasure and reprogramming facilitate easy updates and bug fixes.
  • Low Power Consumption: Extends battery life and reduces overall system power consumption.
  • Reliable Performance: Provides dependable data storage for critical applications.
  • Cost-Effective Solution: Offers a balance of high capacity and affordability for non-volatile memory requirements.

Additional Details

The UPD27C8000D-12 typically comes in a 32-pin DIP or surface-mount package. Programming requires a dedicated EPROM programmer, following the manufacturer's specified programming algorithm and voltage levels. Proper UV erasure procedures should be followed to ensure complete data erasure before reprogramming. Consult the datasheet for precise electrical characteristics, programming specifications, and timing diagrams. The operating temperature range typically spans from 0°C to 70°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Lowest to $137.0742
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess