The UPD42532C-10 is a high-speed, low-power static RAM (SRAM) manufactured by NEC. It's designed for applications requiring fast access times and low power consumption. This SRAM is suitable for a variety of memory applications.
Applications:
- Cache memory in microprocessors
- Buffer memory in high-speed data acquisition systems
- Work memory in embedded systems
- Image processing
- Digital signal processing
Features:
- High-speed access time: 10ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- Available in various package options (e.g., DIP, SOJ)
Benefits:
- Improved system performance due to fast access times.
- Reduced power consumption leading to longer battery life in portable applications.
- Easy integration with existing systems due to TTL compatibility.
- Flexibility in system design due to various package options.
- Simplified memory interface due to three-state outputs.
Technical Specifications:
- Organization: Typically 32K x 8 bits
- Access Time: 10 ns
- Supply Voltage: 5V ±10%
- Operating Temperature: 0°C to 70°C (Commercial) or -40°C to 85°C (Industrial)
- Package Type: DIP, SOJ
The UPD42532C-10's combination of speed, low power, and ease of use makes it a good choice for demanding memory applications. Its fast access time ensures quick data retrieval, while its low power consumption helps to minimize energy usage. The device's TTL compatible inputs and outputs simplify integration into a wide range of systems, and the availability of various package options allows for flexibility in system design. Its stable performance across varying temperature ranges further enhances its applicability across diverse operational environments.