EN
  • EN
  • DE

UPD444012AGY-B55X-MJH-A

Part No UPD444012AGY-B55X-MJH-A
Manufacturer NEC
Catalog SRAM
Description SRAM 256Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957256-UPD444012AGY-B55X-MJH-A
Series *
Ultra Librarian 3D Model Ultra Librarian UPD444012AGY-B55X-MJH-A CAD Model

Description

The UPD444012AGY-B55X-MJH-A is a high-speed, low-power 4M-bit (128K x 32-bit) synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by NEC. It's designed for applications requiring fast data access and high bandwidth. This SRAM utilizes a synchronous design, meaning all operations are synchronized to a clock signal, enabling predictable timing and high-speed performance.

Applications

  • Networking equipment, such as routers and switches
  • High-performance computing systems
  • Cache memory in processors
  • Graphics cards
  • Digital signal processing (DSP) systems

Features

  • Organization: 128K x 32 bits
  • Access Time: Typically around 5.5ns (check datasheet for specific value)
  • Clock Frequency: High clock frequency operation (check datasheet for specific value)
  • Interface: Synchronous, pipelined burst interface
  • Power Supply: 3.3V power supply
  • Package: Surface mount package (check datasheet for specific package type)
  • Operating Temperature: Industrial temperature range available
  • Burst Counter: Programmable burst counter

Benefits

  • High Speed: Enables fast data access and improves system performance.
  • Low Power Consumption: Reduces overall system power consumption.
  • Synchronous Operation: Simplifies timing and control logic.
  • Pipelined Burst: Allows for continuous data transfer at high speeds.
  • High Density: Provides a large memory capacity in a small package.

Additional Details

The UPD444012AGY-B55X-MJH-A uses advanced CMOS technology for low power consumption and high reliability. It supports various burst modes to optimize data transfer for different applications. The specific timings and operating conditions should be obtained from the official NEC datasheet for this part number. It is crucial to consult the datasheet before integrating this component into a design to ensure proper operation and avoid damage.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess