The UPD6125AG-766, produced by NEC, serves as an infrared remote control transmitter IC. This integrated circuit encodes and transmits commands wirelessly to electronic devices through infrared (IR) signals. Primarily used in remote controls for devices such as televisions, DVD players, and air conditioners, the UPD6125AG-766 translates button presses into specific IR codes that the target device can understand. It is part of NEC's UPD6125 series, recognized for its energy efficiency and dependability in consumer electronics.
Applications
- Television remote controls
- DVD player remote controls
- Set-top box remote controls
- Audio equipment remote controls
- Air conditioner remote controls
Features
- Transmission of infrared (IR) signals
- Encoding remote control commands
- Low power consumption for prolonged battery life
- Support for multiple key inputs
- Incorporates an oscillator circuit for carrier frequency generation
- Compact package design
Benefits
- Enables remote wireless control of devices
- Reduces reliance on physical device buttons
- Offers user convenience by allowing device control from a distance
- Extends the operational life of batteries in remote control units due to minimal power usage
- Provides an economical solution for remote control functionalities
Technical Specifications
While precise specifications may vary, the UPD6125AG-766 typically functions with a supply voltage ranging from 2.4V to 3.6V. It utilizes an internal oscillator to produce the carrier frequency required for IR signal modulation, usually around 455 kHz. The IC accommodates multiple key inputs and is designed to be compliant with the NEC encoding format, a widely accepted standard in IR remote control communication. The device is generally housed in a small outline package (SOP) to allow for space-saving designs.
The UPD6125AG-766 combines key functions essential for transmitting remote control signals, including scanning key inputs, encoding commands, generating the carrier frequency, and modulating the IR signal. Its low power draw is particularly advantageous for battery-operated remote controls, contributing to an extended operational lifespan. Compatibility with the NEC encoding format ensures effective communication across a diverse array of consumer electronic devices.