The UPD6600AGS-K43-T1 is a column driver LSI (Large Scale Integration) designed for driving dot matrix LCDs (Liquid Crystal Displays). Similar to other UPD6600 series drivers, it is responsible for controlling the column lines of an LCD, enabling the display of characters and graphics. The ‘-T1’ suffix likely indicates a specific packaging or tape and reel option.
Applications:
- Mobile phones
- Pagers
- Personal Digital Assistants (PDAs)
- Handheld gaming consoles
- Portable electronic devices requiring LCD screens
Features:
- Column driver for dot matrix LCD panels
- Low power consumption for extended battery life
- High-speed operation suitable for dynamic displays
- Wide operating voltage range for versatile application
- Integrated shift register for simplified control
- Output enable function for precise display timing
- CMOS construction for reliability
Benefits:
- Provides clear and efficient control of LCD column lines.
- Conserves power, contributing to longer battery life in portable devices.
- Enables responsive and fluid display performance.
- Adaptable to various power supply conditions within its operating range.
- Reduces external component requirements through integration.
- Allows for fine-tuned display timing and synchronization.
Additional Details:
The UPD6600AGS-K43-T1 is generally designed to work with a supply voltage between 2.7V and 5.5V. It interfaces with microcontrollers and display controllers to receive data and control signals. The CMOS technology used in its fabrication provides both low power consumption and good noise immunity. The '-T1' suffix suggests a specific packaging configuration, potentially tape and reel for automated assembly processes.