EN
  • EN
  • DE

UPD70008A-6

Part No UPD70008A-6
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393342-UPD70008A-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70008A-6 CAD Model

Description

The UPD70008A-6 is a microcontroller manufactured by NEC (now Renesas). This 8-bit microcontroller is part of the 78K/0 series, known for its low power consumption and versatile peripheral set. It's designed for a wide range of embedded applications where efficient processing and control are essential.

Applications:

  • Consumer Electronics: Remote controls, toys, and other battery-powered devices.
  • Industrial Control: Simple automation systems, motor control, and sensor interfaces.
  • Office Automation: Printers, fax machines, and other office equipment.
  • Home Appliances: Washing machines, refrigerators, and other appliances requiring embedded control.

Features:

  • 8-bit CPU: Offers a balance of processing power and efficiency for various control tasks.
  • On-chip Memory: Includes a certain amount of ROM and RAM for program and data storage (actual sizes vary by specific version).
  • I/O Ports: Provides multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Offers versatile timing capabilities for event control and measurement.
  • Serial Communication: Supports UART or other serial interfaces for communication with other devices.
  • Interrupt Controller: Enables responsive handling of external events.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effective: Provides a good balance of features and price for various applications.
  • Versatile Peripheral Set: Simplifies the design of complex control systems.
  • Easy to Program: Supported by development tools and libraries.

Additional Details:

The UPD70008A family microcontrollers typically operate with a 5V power supply. Specific technical specifications, such as the exact amount of on-chip memory, clock speed, and number of I/O pins, vary between different sub-versions of the UPD70008A series. Developers should refer to the device's datasheet for precise details.

This microcontroller utilizes an instruction set optimized for control applications, making it efficient for real-time tasks. Its integrated peripherals reduce the need for external components, simplifying system design and lowering overall cost.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess