EN
  • EN
  • DE

UPD70F3214YGC-8EU

Part No UPD70F3214YGC-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32-Bit Single-Chip Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393702-UPD70F3214YGC-8EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3214YGC-8EU CAD Model

Description

The UPD70F3214YGC-8EU is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). This MCU is part of the 78K0R/Kx3-L series and is designed for embedded applications requiring low power consumption and a wide range of integrated peripherals. It provides a balance of processing power, memory, and I/O capabilities, making it suitable for various control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Factory automation, motor control, and sensor-based systems.
  • Automotive: Body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.

Features:

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Offers various flash memory and RAM configurations to suit different application needs.
  • Clocking System: Flexible clocking options for power saving and performance optimization.
  • Interrupt Controller: Manages interrupts from various peripherals for real-time response.
  • Operating Voltage: Designed to operate at a wide voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: Efficient instruction set and high-speed processing enable fast and responsive control.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3214YGC-8EU features a 16-bit CISC core, offering a good balance of code density and performance. Its on-chip flash memory allows for easy program updates and storage. The device also incorporates power-saving modes to minimize power consumption during idle periods. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial and automotive applications. The package type is often a QFP (Quad Flat Package) or similar surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $25.0254
NEC
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess