EN
  • EN
  • DE

UPD70F3217YGJ-UEN

Part No UPD70F3217YGJ-UEN
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32-Bit Single-Chip Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393704-UPD70F3217YGJ-UEN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3217YGJ-UEN CAD Model

Description

The UPD70F3217YGJ-UEN is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). Belonging to the 78K0R family, it is designed for embedded systems demanding low power consumption, integrated peripherals, and reliable performance. It offers a versatile solution for a range of control and automation applications.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and various handheld devices.
  • Industrial Automation: Sensor-based systems, motor control, and factory automation equipment.
  • Automotive Systems: Body control modules, lighting controls, and basic diagnostic systems.
  • Medical Equipment: Portable medical devices, health monitoring systems, and therapeutic equipment.

Features:

  • Low Power Operation: Optimized for energy-efficient performance, extending battery life in portable devices.
  • Integrated Peripherals: Timers, serial communication interfaces (UART, SPI, I2C), ADC, and general-purpose I/O ports.
  • On-Chip Memory: Includes flash memory for program storage and RAM for data processing.
  • Flexible Clock System: Allows for adjustment between high performance and low-power operation.
  • Interrupt Controller: Efficiently manages interrupts for real-time response to system events.
  • Wide Operating Voltage Range: Accommodates a variety of power supply configurations.

Benefits:

  • Cost-Effective Design: Integrated peripherals reduce the need for external components, lowering overall system costs.
  • High Performance: Enables fast and reliable control operations due to efficient processing capabilities.
  • Extended Battery Life: Minimizes energy consumption, thereby extending the runtime of battery-operated devices.
  • Enhanced Reliability: Provides dependable performance in demanding environmental conditions.
  • Simplified Development: Supported by extensive development tools that streamline software development and system integration.

Additional Details:

The UPD70F3217YGJ-UEN incorporates a 16-bit CISC core, balancing code efficiency with processing power. Its on-chip flash memory ensures easy program updates and storage. The device also integrates power-saving modes to minimize power consumption during idle periods. It typically operates in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. Commonly available in surface-mount packages like QFP, its design facilitates easy integration into various printed circuit board configurations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess