EN
  • EN
  • DE

UPD70F3313YGC-8EA

Part No UPD70F3313YGC-8EA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393744-UPD70F3313YGC-8EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3313YGC-8EA CAD Model

Description

The UPD70F3313YGC-8EA is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K0R/Fx3-L series, designed for low-power applications and featuring a variety of integrated peripherals for embedded systems control.

Applications:

      
  • Industrial control systems: Suitable for controlling various industrial processes and machinery.
  •   
  • Consumer electronics: Can be used in appliances, remote controls, and other consumer devices.
  •   
  • Automotive applications: Can be implemented in automotive systems for body control, lighting, and other non-critical functions.
  •   
  • Smart home devices: Integration into smart home devices for controlling sensors, actuators, and communication interfaces.
  •   
  • Battery-powered devices: Ideal for applications requiring low power consumption, such as portable instruments and wearable devices.

Features:

      
  • 78K0R CPU core: High-performance, low-power 16-bit CPU core.
  •   
  • On-chip flash memory: Integrated flash memory for program storage, offering flexibility for code updates and data logging.
  •   
  • On-chip RAM: Integrated RAM for data storage and processing.
  •   
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  •   
  • Serial interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  •   
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  •   
  • Low power consumption: Optimized for low-power operation, extending battery life in portable applications.
  •   
  • Operating voltage: Wide operating voltage range to accommodate different power supply configurations.
  •   
  • Interrupt controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

      
  • High performance: Provides sufficient processing power for demanding embedded applications.
  •   
  • Low power consumption: Minimizes power consumption, extending battery life and reducing energy costs.
  •   
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing costs.
  •   
  • Flexible communication interfaces: Enables communication with a wide range of external devices.
  •   
  • Easy to use: Supported by a comprehensive development environment, simplifying software development.
  •   
  • Cost-effective: Offers a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3313YGC-8EA typically comes in a QFP package. Its operating temperature range is usually between -40°C and +85°C. Specific memory sizes (flash and RAM), number of I/O pins, and other detailed specifications can be found in the device's datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $89.8648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess