The UPD72010GJ-UEN is a USB 2.0 Host Controller manufactured by NEC (now Renesas). This chip is designed to provide USB 2.0 connectivity to a system, allowing it to interface with a wide range of USB peripherals. It is commonly used in embedded systems, motherboards, and other devices that require USB support.
Applications
- Embedded systems requiring USB connectivity
- Motherboards and expansion cards
- Industrial PCs
- Point-of-sale (POS) systems
- Data acquisition and control systems
Features
- USB 2.0 compliant host controller
- Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB devices
- Integrated root hub with multiple downstream ports (typically 2 or 4)
- OHCI (Open Host Controller Interface) compliant
- Interrupt handling capabilities for efficient data transfer
- Power management features to reduce power consumption
- Supports bus-powered and self-powered USB devices
Benefits
- Provides seamless connectivity to a wide range of USB devices
- Enables high-speed data transfer between the host system and USB peripherals
- Reduces CPU overhead by handling USB communication tasks
- Simplifies system design with integrated USB host controller functionality
- Improves system performance through efficient data transfer and interrupt handling
- Offers power management features for energy-efficient operation
The UPD72010GJ-UEN typically operates with a supply voltage of 3.3V. It often comes in a QFP (Quad Flat Package) or similar surface-mount package. A crystal oscillator is usually required to provide the clock signal for the controller. Proper layout and signal integrity are crucial for reliable high-speed USB operation. The datasheet should be consulted for detailed electrical characteristics, pin configurations, and application notes. The UEN suffix likely indicates a specific packaging or feature variant.