EN
  • EN
  • DE

UPD74HC08GS-T2

Part No UPD74HC08GS-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103002-UPD74HC08GS-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC08GS-T2 CAD Model

Description

The UPD74HC08GS-T2 is a high-speed CMOS quad 2-input AND gate manufactured by NEC. It consists of four independent 2-input AND gates, each performing the Boolean function Y = A * B. It is characterized by low power consumption and high noise immunity, making it suitable for a broad range of digital logic applications.

Applications:

  • Digital Logic Circuits
  • AND Gate Logic Implementation
  • Data Selection
  • Address Decoding
  • Control Logic

Features:

  • High-Speed Operation: Provides low propagation delays for fast signal processing.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-operated devices.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Wide Operating Voltage: Operates effectively across a voltage range of 2V to 6V.
  • CMOS Technology: Reduces static power dissipation.
  • Surface Mount Package: GS package is suitable for high-density board assembly.

Benefits:

  • Improved System Performance: High-speed operation enables faster processing and quicker response times.
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices.
  • Stable Operation: High noise immunity guarantees consistent performance in electrically noisy conditions.
  • Flexible Integration: Compatible with a broad range of supply voltages, simplifying circuit design.
  • Compact Design: Surface mount package enables efficient use of board space.

Technical Specifications:

The UPD74HC08GS-T2 operates within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 9 ns at 5V. Its operating temperature range is commonly between -40°C and +85°C. The input logic levels are CMOS compatible, ensuring straightforward interfacing with other CMOS components. The device is packaged as a surface-mount device (GS). The -T2 suffix typically denotes specific tape and reel packaging configurations optimized for automated assembly processes.

The UPD74HC08GS-T2 offers a reliable and efficient solution for implementing AND logic functions in various digital electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess