EN
  • EN
  • DE

UPD75108CW-X02

Part No UPD75108CW-X02
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394204-UPD75108CW-X02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD75108CW-X02 CAD Model

Description

The UPD75108CW-X02 is a microcontroller manufactured by NEC. It is part of the 75X series, designed for embedded applications requiring low power consumption and a variety of peripheral functions.

Applications

  • Remote Controls
  • Consumer Electronics
  • Home Appliances
  • Security Systems
  • Small Motor Control

Features

  • 8-bit Microcontroller: Based on the NEC 75X series instruction set, offering a balance of performance and code density.
  • On-Chip ROM/Flash Memory: Stores program code and data. The specific size varies depending on the exact variant.
  • On-Chip RAM: Provides volatile memory for data manipulation during program execution.
  • I/O Ports: General-purpose input/output pins that can be configured for various functions.
  • Timers/Counters: Multiple timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for interfacing with external devices.
  • Interrupt Controller: Handles interrupt requests from various peripherals and external sources.
  • Low-Power Operation: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Versatile Control: Suitable for a wide range of embedded control tasks.
  • Easy to Program: Well-supported by development tools and programming resources.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Real-Time Operation: Provides the necessary timing and interrupt capabilities for real-time control.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.

Additional Details

The UPD75108CW-X02 operates typically within a voltage range of 2.7V to 5.5V. It is typically available in surface mount packages such as QFP or SOP. It includes a watchdog timer for preventing system lockups. The specific memory configuration (ROM/RAM size) varies depending on the specific variant. It often incorporates a low-voltage reset (LVR) function to protect against data corruption during power fluctuations. The 'CW' in the part number likely indicates the package type or specific feature set. X02 would further specify mask options or other manufacturing differences. Development tools such as emulators and debuggers are usually available from NEC or third-party vendors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess