EN
  • EN
  • DE

UPD780054GC-140

Part No UPD780054GC-140
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394491-UPD780054GC-140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780054GC-140 CAD Model

Description

The UPD780054GC-140 is a member of the 78K/0 series of microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, low power consumption, and integrated peripherals. It is commonly used in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics: Remote controls, toys, and household appliances.
  • Industrial Control: Motor control, sensor monitoring, and automation systems.
  • Automotive: Dashboard controls, lighting systems, and basic engine management functions.
  • Office Automation: Printers, scanners, and other office equipment.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features:

  • CPU Core: 78K/0 CPU core, providing efficient instruction execution.
  • Memory: Includes on-chip ROM and RAM for program storage and data manipulation. The specific memory sizes vary depending on the exact configuration.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers: Multiple timers for generating PWM signals, counting events, and implementing real-time functions.
  • Serial Communication: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy to Program: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliable: Manufactured to high-quality standards, ensuring reliable operation in harsh environments.

Additional Details:

The UPD780054GC-140 typically operates at a clock frequency of up to 10 MHz. It supports various operating modes, including normal mode, stop mode, and standby mode, to optimize power consumption. The operating voltage ranges from 2.7V to 5.5V. It comes in various package types, like QFP. Consult the Renesas documentation for precise memory sizes and specific pinout configurations.

You May Also Be Interested in

NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess