EN
  • EN
  • DE
  • IT

UPD78054GCA17

Part No UPD78054GCA17
Manufacturer NEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TQFP80
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 728235-UPD78054GCA17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78054GCA17 CAD Model

Description

The UPD78054GCA17 is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It is part of the 78K0/Kx2 series of microcontrollers, known for their compact instruction set, low power consumption, and integrated peripherals. These microcontrollers are commonly used in a wide array of embedded systems applications.

Applications

  • Consumer Electronics: Remote controls, toys, appliances.
  • Industrial Control: Motor control, sensor interface, process automation.
  • Automotive: Dashboard controls, lighting systems, simple engine management.
  • Medical Devices: Portable monitors, diagnostic equipment.
  • Security Systems: Alarm panels, access control.

Features

  • 8-bit Architecture: Based on the 78K0 CPU core, offering a balance of performance and code efficiency.
  • Low Power Consumption: Designed for battery-powered applications with various power-saving modes.
  • On-Chip Memory: Includes Flash ROM for program storage and RAM for data storage.
  • Timers/Counters: Multiple timers for precise timing and event counting.
  • Serial Communication Interfaces: UART, CSI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital data.
  • Input/Output Ports: General-purpose I/O pins for interfacing with external components.
  • Interrupt Controller: Manages interrupts from various sources for real-time responsiveness.

Benefits

  • Cost-Effective: Offers a good balance of features and performance at a competitive price.
  • Low Power Operation: Suitable for battery-powered and energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design.
  • Flexible Communication Options: Supports various serial communication protocols.
  • Easy to Program: Supported by a range of development tools, including compilers and debuggers.
  • Compact Code Size: Efficient instruction set results in smaller program sizes.

Additional Details

The UPD78054GCA17's specific features and specifications can vary depending on the package and configuration. Key parameters include the amount of Flash ROM and RAM, the number of I/O pins, the number of timers, and the ADC resolution. The microcontroller typically operates from a single power supply voltage (e.g., 3.3V or 5V). It includes a watchdog timer to prevent the system from crashing due to software errors. The operating temperature range is usually industrial grade (-40°C to +85°C). Detailed information can be found in the Renesas Electronics datasheet for this part.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess