EN
  • EN
  • DE

UPD78070AGF-3BA

Part No UPD78070AGF-3BA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394617-UPD78070AGF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78070AGF-3BA CAD Model

Description

The UPD78070AGF-3BA is a microcontroller unit (MCU) manufactured by NEC, part of the 78K0/78K0S series. These microcontrollers are well-regarded for their efficiency in embedded control systems. This particular model is designed to strike a balance between low power consumption and sufficient processing power.

Applications

  • Consumer Electronics: Commonly found in remote controls, small appliances, and toys.
  • Industrial Control: Utilized in basic machine control, sensor interfaces, and process monitoring.
  • Automotive Applications: Employed in vehicle subsystems like lighting control and sensor management.
  • Medical Devices: Integrated into portable health monitoring devices and diagnostic equipment.

Features

  • 8-bit CPU: Provides a suitable level of processing power for a range of applications while remaining cost-effective.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for storing program code and RAM (Random Access Memory) for data manipulation during operation.
  • Timers: Features multiple timers to provide precise timing control and enable event scheduling.
  • Serial Communication: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial communication protocols for interfacing with external devices.
  • I/O Ports: Offers a variety of input/output pins for connecting to sensors, actuators, and other peripheral components.
  • Low Power: Designed to operate efficiently with minimal power consumption, making it suitable for battery-powered applications.

Benefits

  • Cost-Effective: Offers a good compromise between performance and price, making it a viable option for cost-sensitive applications.
  • Easy to Use: The architecture of the 78K0/78K0S series is relatively straightforward, simplifying programming and debugging.
  • Compact Size: Well-suited for applications where space is limited.
  • Reliable: Provides stable and dependable performance across a range of operating conditions.
  • Versatile: Can be applied in various applications due to its flexible I/O and communication interfaces.

The UPD78070AGF-3BA typically runs at a moderate clock speed, balancing processing speed and power usage. The specific configuration of memory (ROM and RAM sizes) depends on the particular needs of the application. The inclusion of timers and serial communication interfaces make it highly suitable for applications requiring precise timing control and communication with external devices.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess