EN
  • EN
  • DE

UPD78322L(A)327

Part No UPD78322L(A)327
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394701-UPD78322L(A)327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78322L(A)327 CAD Model

Description

The UPD78322L(A)327 is a microcontroller produced by NEC (now Renesas Electronics), part of the 78K/III series. These microcontrollers are designed for embedded systems that need a balance of processing power and low energy consumption.

Applications

  • Consumer Electronics: Used in devices such as remote controls, toys, and small kitchen appliances.
  • Industrial Control: Employed in applications like motor control, sensor monitoring, and factory automation systems.
  • Automotive: Integrated into various automotive electronic systems, including lighting control and dashboard displays.
  • Office Equipment: Found in devices such as printers, scanners, and other office automation equipment.

Features

  • CPU Core: Features a 78K/III series CPU core, offering efficient processing capabilities.
  • Memory: Includes on-chip ROM and RAM for storing program code and data. Specific memory sizes are dependent on the configuration.
  • I/O Ports: Provides numerous programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Incorporates multiple timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports various serial communication interfaces, including UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for analog signal processing.
  • Interrupt Controller: Integrated interrupt controller for handling real-time events and interrupt requests.

Benefits

  • Balanced Performance: Offers a good balance between processing power and low-power operation.
  • Flexible Interfaces: Provides various communication interfaces for easy integration with other systems.
  • Cost-Effective: Presents a cost-effective solution for embedded control applications.
  • Compact Size: Available in compact packages, minimizing board space requirements.

Additional Details

The UPD78322L(A)327 operates at a specific clock frequency, which influences its processing speed. The operating voltage range is also a critical parameter for system design. The datasheet provides detailed information on electrical characteristics, pin configurations, and programming guidelines. It's essential to consult the datasheet for accurate and up-to-date information before using this microcontroller in a design. The device is frequently used in applications requiring reliable and versatile control functions, and its low power consumption makes it suitable for battery-powered devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess