EN
  • EN
  • DE

UPD789104AMC-957-5A4-E2-A

Part No UPD789104AMC-957-5A4-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394832-UPD789104AMC-957-5A4-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789104AMC-957-5A4-E2-A CAD Model

Description

The UPD789104AMC-957-5A4-E2-A is a microcontroller manufactured by NEC, now part of Renesas Electronics. It's a member of the 78K0/Kx3 series, known for its low power consumption and versatile set of peripherals, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Commonly used in remote controls, small appliances, and basic audio devices.
  • Industrial Control: Employed in simple automation systems, sensor interfaces, and basic motor control applications.
  • Automotive Subsystems: Used in basic automotive electronics like lighting control and sensor monitoring.
  • IoT Devices: Suitable for low-power IoT applications such as sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, which provides efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage to extend battery life in portable applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external components and peripherals.

Benefits:

  • Cost-Effectiveness: Offers a balance of performance and cost, making it suitable for price-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Delivers stable and reliable performance in a variety of operating conditions.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Versatile Peripherals: Provides a range of peripherals to meet diverse application requirements.

The UPD789104AMC-957-5A4-E2-A operates within specified voltage and temperature ranges, as detailed in the device's datasheet. The specific amounts of Flash memory and RAM, as well as the number of I/O pins, depend on the specific package and configuration. Consult the official NEC/Renesas documentation for precise details. This microcontroller is frequently used in applications where a simple, low-power, and cost-effective solution is needed for basic control and monitoring tasks.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess