EN
  • EN
  • DE

UPD789106AMC(A)-916-5A4-E2-A

Part No UPD789106AMC(A)-916-5A4-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394834-UPD789106AMC(A)-916-5A4-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789106AMC(A)-916-5A4-E2-A CAD Model

Description

The UPD789106AMC(A)-916-5A4-E2-A is a microcontroller manufactured by NEC, now part of Renesas Electronics. This microcontroller is part of the 78K0/Kx3 series, recognized for its low power consumption and versatile peripheral set, making it suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Commonly used in remote controls, small appliances, and basic audio devices.
  • Industrial Control: Employed in simple automation systems, sensor interfaces, and motor control applications.
  • Automotive Subsystems: Used in basic automotive electronics such as lighting control and sensor monitoring.
  • IoT Devices: Suitable for low-power IoT applications like sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, providing efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits:

  • Cost-Effective: Offers a balance of performance and cost, making it suitable for price-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Provides stable and reliable performance in a variety of operating conditions.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Versatile Peripherals: Offers a diverse range of peripherals to meet varying application requirements.

The UPD789106AMC(A)-916-5A4-E2-A operates within specific voltage and temperature ranges, details of which can be found in the device's datasheet. The amount of Flash memory and RAM, along with the number of I/O pins, depends on the specific package and configuration. Consult the official NEC/Renesas documentation for precise details. It is commonly used in applications where a simple, low-power, and cost-effective microcontroller is required for basic control and monitoring functions.

You May Also Be Interested in

NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess