EN
  • EN
  • DE

UPD78C10CW

Part No UPD78C10CW
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103169-UPD78C10CW
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78C10CW CAD Model

Description

The UPD78C10CW is an 8-bit microcontroller from NEC (now Renesas), part of the 78K/0 series. It's designed for low-power, cost-sensitive applications requiring efficient control and reliable performance. This microcontroller integrates essential peripherals and memory options, making it suitable for a wide range of embedded systems.

Applications

  • Remote Controls: Commonly found in IR remote controls for various electronic devices.
  • Consumer Electronics: Used in small appliances, toys, and simple electronic gadgets.
  • Security Systems: Employed in basic alarm systems and access control panels.
  • Industrial Control: Integrated into simple industrial control systems for monitoring and automation tasks.
  • Automotive Accessories: Used in basic automotive accessories such as remote keyless entry systems.

Features

  • 8-bit CPU: Features an 8-bit central processing unit optimized for efficient data processing.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • On-Chip Memory: Includes ROM, RAM, and EPROM for program and data storage.
  • Timers and Counters: Offers multiple timers and counters for timing and counting functions.
  • Serial Interface: Provides a serial interface for communication with other devices via UART.
  • I/O Ports: Includes a variety of input/output ports for interfacing with external devices.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits

  • Power Efficiency: Minimizes energy usage, leading to longer battery life and reduced operating costs.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded control applications.
  • Compact Design: Enables easy integration into small form-factor devices.
  • Versatility: Provides a flexible platform for a broad range of control applications.
  • Reliable Operation: Ensures stable performance in diverse operating conditions.

Additional Details

The UPD78C10CW microcontroller operates at a specific clock frequency depending on the configuration. The on-chip ROM stores the program code, while RAM provides temporary data storage. EPROM allows for program updates and modifications. The timers/counters can be used for PWM generation, event counting, and real-time clock functions. The serial interface (UART) facilitates communication with other devices using serial communication protocols. The I/O ports can be configured as inputs or outputs, enabling control and monitoring of external components. Detailed specifications, including memory sizes, operating voltage, and temperature range, are available in the Renesas (formerly NEC) product datasheet. This microcontroller is suitable for applications requiring low power consumption, efficient control, and a compact design. The device is particularly well-suited to applications where cost and size are critical considerations.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess