EN
  • EN
  • DE

UPD78CP14G

Part No UPD78CP14G
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description vpe: 50/tray/dip64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103174-UPD78CP14G
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78CP14G CAD Model

Description

The UPD78CP14G is a microcontroller from NEC (now Renesas Electronics) belonging to the 78K/0 series. This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power and low-power consumption.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal electronics devices often use this microcontroller for its efficient operation and compact size.
  • Industrial Control: Factory automation, process control systems, and motor control applications benefit from the microcontroller's reliability and real-time processing capabilities.
  • Automotive: In-car entertainment systems, dashboard controls, and body electronics can utilize the UPD78CP14G for its robust performance in harsh environments.
  • Healthcare Devices: Portable medical devices, patient monitoring systems, and diagnostic equipment can leverage its low power consumption and accurate data processing.

Features

  • 8-bit CPU: The core of the microcontroller is an 8-bit processor providing sufficient processing power for many embedded tasks.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage, varying in size based on specific versions of the microcontroller.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals to digital values, allowing the microcontroller to interface with sensors and other analog devices.
  • Interrupt Controller: Manages interrupt requests from various peripherals, enabling responsive handling of real-time events.
  • Low-Power Modes: Offers multiple low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Cost-Effective Solution: Provides a balance of features and performance at a competitive price point.
  • Easy to Integrate: Standard interfaces and a comprehensive set of peripherals simplify integration into various systems.
  • Reliable Performance: Designed for robust operation in demanding environments.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Versatile Functionality: Suitable for a wide range of applications due to its flexible architecture and diverse feature set.

Additional Details

The UPD78CP14G operates on a supply voltage of typically 5V. It is available in various package options, including QFP and DIP. The microcontroller's instruction set is optimized for efficient code execution, contributing to its overall performance. Specific features, such as memory size, clock speed, and number of I/O pins, depend on the particular variant of the UPD78CP14G.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess