EN
  • EN
  • DE

UPD78F0034ACW

Part No UPD78F0034ACW
Manufacturer NEC
Catalog Electronic Wholesale
Description 8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277931-UPD78F0034ACW
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0034ACW CAD Model

Description

The UPD78F0034ACW is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series of microcontrollers, known for their low-power consumption and versatile peripheral set. This MCU is suitable for a variety of embedded applications where efficient processing and low power are critical.

Applications:

  • Consumer electronics: Remote controls, small appliances, and personal care products.
  • Industrial control: Motor control, sensor interfaces, and data logging systems.
  • Automotive: Body control modules, dashboard displays, and security systems.
  • Medical devices: Portable monitors, glucose meters, and patient monitoring systems.
  • Metering: Smart meters, water meters, and gas meters.

Features:

  • 8-bit CPU core: Efficient processing for a wide range of control applications.
  • Flash memory: On-chip flash memory for program storage and data logging.
  • RAM: On-chip RAM for data storage and program execution.
  • Timers/counters: Versatile timers and counters for timing and control applications.
  • Serial communication interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-digital converter (ADC): Integrated ADC for sensor interface and data acquisition.
  • Low-power operation: Optimized for low-power consumption in battery-powered applications.

Benefits:

  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Long battery life: Low-power operation extends battery life in portable applications.
  • Improved performance: Efficient CPU core and peripheral set provide optimal performance.
  • Simplified design: Easy to program and integrate into existing designs.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation.

Technical Specifications:

The UPD78F0034ACW typically operates at a clock frequency of up to 20 MHz. It offers a variety of memory configurations, including flash memory ranging from 8KB to 64KB and RAM ranging from 256 bytes to 2KB. The device incorporates a 10-bit ADC with multiple input channels, providing accurate analog data conversion. The integrated serial communication interfaces support various protocols, enabling seamless communication with external devices. The MCU operates from a wide voltage range, typically between 2.7V and 5.5V. It offers various power-saving modes, including sleep mode and halt mode, to minimize power consumption. Specific details regarding the pinout, memory configuration, and electrical characteristics can be found in the device datasheet.

The UPD78F0034ACW provides a cost-effective and versatile solution for a wide range of embedded applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess