EN
  • EN
  • DE

UPD78F0534FC(S)-AA1-E1-A

Part No UPD78F0534FC(S)-AA1-E1-A
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405863-UPD78F0534FC(S)-AA1-E1-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0534FC(S)-AA1-E1-A CAD Model

Description

The UPD78F0534FC(S)-AA1-E1-A is a microcontroller belonging to the 78K0/Fx3 series from NEC (now Renesas). These microcontrollers are designed for a broad range of embedded control applications requiring a balance between performance and low power consumption.

Applications

  • Consumer Electronics: Used in devices such as remote controls, toys, and small kitchen appliances.
  • Industrial Control: Employed in industrial automation systems for controlling machinery and monitoring processes.
  • Automotive Subsystems: Can be found in automotive applications such as lighting control and body control modules.
  • Medical Devices: Suitable for integration into portable medical devices for monitoring and control functions.

Features

  • CPU Core: Based on the 78K0 CPU core, providing efficient instruction execution.
  • Memory: Includes Flash ROM for storing the program code and RAM for data storage. Specific memory sizes vary.
  • Timers/Counters: Offers multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication: Features serial communication interfaces such as UART and SPI for connecting with external devices.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors and other sources into digital values.
  • GPIO Ports: General-purpose input/output (GPIO) ports for interfacing with external components.
  • Power Management: Incorporates low-power operation modes for minimizing power consumption and extending battery life.

Benefits

  • Versatile: Suitable for a broad range of embedded applications due to its combination of peripherals and processing power.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price point.
  • Compact Design: Available in small package options, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation, especially beneficial in battery-powered devices.

Additional Details

The UPD78F0534FC(S)-AA1-E1-A typically operates at clock frequencies up to 20 MHz. It supports various interrupt sources, allowing for responsive handling of external events. Programming is generally accomplished through a dedicated programming interface. Specific memory configurations, voltage requirements, and package details should be verified via the datasheet. Overall, this microcontroller provides a solid foundation for embedded system design.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess