EN
  • EN
  • DE

UPD78P0308YGC

Part No UPD78P0308YGC
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395457-UPD78P0308YGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P0308YGC CAD Model

Description

The UPD78P0308YGC is an 8-bit microcontroller from NEC's 78K/0 series, designed for a wide array of embedded applications. This microcontroller integrates a high-performance CPU core with a comprehensive set of on-chip peripherals, making it suitable for controlling various electronic devices and systems. The YGC variant incorporates specific features and optimizations tailored for enhanced performance and efficiency.

Applications

  • Consumer Electronics: Used in home appliances, remote controls, and audio-visual equipment to manage device operations and user interfaces.
  • Automotive Electronics: Suitable for automotive applications such as dashboard controls, lighting systems, and body control modules.
  • Industrial Automation: Employed in industrial control systems, including motor control, sensor monitoring, and process automation.
  • Medical Devices: Integrated into medical devices such as patient monitoring systems and diagnostic equipment for data acquisition and control.
  • Gaming and Entertainment: Used in gaming consoles, handheld devices, and arcade machines for processing user inputs and controlling game logic.

Features

  • 8-bit CPU Core: Equipped with an 8-bit central processing unit for general-purpose computing and control tasks.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation.
  • I/O Ports: Features multiple input/output ports for interfacing with external devices and peripherals.
  • Timers and Counters: Contains timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Equipped with serial communication interfaces such as UART, SPI, and I2C for serial data transfer.

Benefits

  • High Performance: Delivers enhanced performance through its optimized CPU core and integrated peripherals.
  • Versatility: Offers a versatile solution for a wide range of embedded applications with its comprehensive feature set.
  • Compact Design: Integrates multiple functions into a single chip, reducing the overall system size and complexity.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Ease of Integration: Simplifies system design and integration with its flexible I/O ports and communication interfaces.

Additional Details

The UPD78P0308YGC typically operates at clock frequencies ranging from several MHz to tens of MHz, depending on the specific variant and application requirements. It supports various operating modes to optimize power consumption and performance. The integrated serial communication interfaces facilitate data exchange with external devices and systems. The device is available in various package options to accommodate different board layouts and mounting requirements. Its robust design and comprehensive feature set make it a reliable choice for demanding embedded applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess