EN
  • EN
  • DE

UPD95626GD-5ML

Part No UPD95626GD-5ML
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395833-UPD95626GD-5ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD95626GD-5ML CAD Model

Description

The UPD95626GD-5ML, manufactured by NEC, is a high-performance graphics display controller typically used in embedded systems and specialized display applications. This controller is designed to provide efficient and versatile display control, making it suitable for a range of graphical interfaces.

Applications:

  • Embedded Systems Displays
  • Industrial Control Panels
  • Automotive Display Systems
  • Gaming Consoles
  • Medical Imaging Displays

Features:

  • High-Resolution Display Support: Supports a variety of display resolutions suitable for different applications.
  • Integrated Memory Controller: Efficiently manages display memory for smooth graphics rendering.
  • Versatile Interface Options: Includes various interface options for connecting to different display panels and systems.
  • Advanced Graphics Rendering: Offers advanced graphics rendering capabilities, enhancing the visual quality of the display.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits:

  • Improved Display Performance: Enhances the performance of display systems with advanced graphics rendering.
  • Reduced System Complexity: Simplifies system design with integrated memory controller and versatile interface options.
  • Enhanced Visual Quality: Delivers high-quality graphics with support for high-resolution displays.
  • Energy Efficiency: Low power consumption ensures efficient operation in battery-powered devices.
  • Reliable Operation: Provides reliable performance in demanding industrial and automotive applications.

Additional Details:

The UPD95626GD-5ML supports various memory configurations and display types, providing flexibility in system design. Its robust design ensures reliable performance in a wide range of operating conditions. It is also suitable for applications requiring real-time graphics processing due to its efficient architecture. NEC provides comprehensive documentation and support for integrating the UPD95626GD-5ML into various systems.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess