EN
  • EN
  • DE
  • IT

UPG2009TB

Part No UPG2009TB
Manufacturer NEC
Catalog Electronic Wholesale
Description NECs L, S-BAND 4W SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278041-UPG2009TB
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2009TB CAD Model

Description

The UPG2009TB is a GaAs MMIC SPDT (Single-Pole Double-Throw) switch manufactured by NEC (now Renesas Electronics). It's designed for use in various wireless communication applications, providing high isolation and low insertion loss.

Applications

  • Wireless LAN (WLAN): Antenna switching in Wi-Fi routers and access points.
  • Bluetooth Devices: Antenna selection and switching in Bluetooth modules and devices.
  • Cellular Phones: Band switching and antenna selection in mobile phones.
  • Software Defined Radio (SDR): Signal routing in SDR systems.
  • General RF Switching: Switching RF signals in various communication systems.

Features

  • SPDT Switch: Provides two switching paths from a single input.
  • GaAs MMIC Technology: Utilizes Gallium Arsenide (GaAs) for high-performance switching.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Prevents signal leakage between the switched paths.
  • High Switching Speed: Enables fast switching between the two paths.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Quality: Low insertion loss ensures minimal signal degradation.
  • Reduced Interference: High isolation minimizes signal leakage and interference.
  • Versatile Application: Suitable for a wide range of wireless communication systems.
  • Space Saving: Small package allows for integration into compact electronic designs.
  • Enhanced System Performance: Fast switching speed enables efficient signal routing.

Additional Details

The UPG2009TB is typically controlled by a digital signal, allowing for easy integration into microcontroller-based systems. Its performance is characterized by parameters such as insertion loss, isolation, return loss, and switching speed, which are important for optimizing the performance of the RF system. The device is designed to operate over a wide frequency range, making it suitable for various wireless standards.

You May Also Be Interested in

Texas Instruments
LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 605W Class-D 44-Pin HTSSOP EP T/R / 600W Mono PurePath Ultra-HD Analog-Input | IC AUDIO AMP CLASS D 44HTSSOP
Lowest to $5.8544
Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156
STMicroelectronics
HIGH SIDE SMART POWER SOLID STATE RELAY
Need more? Email Us
Renesas Electronics America
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Texas Instruments
8-BIT MICROCONTROLLER
Need more? Email Us
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
Texas Instruments
SINGLE 2-INPUT POSITIVE-NOR GATE
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1836 $65.5080
75+ $1.7929 $134.4675
115+ $1.7360 $199.6400
155+ $1.6803 $260.4465
200+ $1.6248 $324.9600
270+ $1.4566 $393.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess