EN
  • EN
  • DE
  • IT

TL061CPSR

Part No TL061CPSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 200μA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 134729-TL061CPSR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TL061CPSR CAD Model

Description

TL061CPSR Low-Power JFET-Input Operational Amplifier

The TL061CPSR, from Texas Instruments, is a low-power JFET-input operational amplifier that embodies the perfect blend of high input impedance, low input bias currents, and low power consumption. It is designed to offer a wide range of features that make it suitable for battery-powered applications and large-scale integrated systems where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: The TL061CPSR operates with a low supply current, typically 200 µA, making it ideal for portable and battery-powered applications where minimizing power consumption is paramount.
  • High Input Impedance: With a JFET input stage, the device provides a high input impedance, which reduces loading on the input source and maintains signal integrity.
  • Low Input Bias and Offset Currents: This operational amplifier boasts low input bias and offset currents, enhancing the accuracy of the circuit and making it suitable for high-impedance sensor amplification and precise data acquisition systems.
  • Wide Common-Mode and Differential Voltage Ranges: The input common-mode and differential voltage ranges go beyond the power supply rails, offering increased flexibility in various applications.
  • Low Noise: The TL061CPSR has a low noise voltage, which is essential for audio, instrumentation, and other sensitive applications.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection that shields it from damage due to output short circuits.
  • Internal Frequency Compensation: With internal frequency compensation, the operational amplifier is stable for all gain configurations, ensuring reliable performance without additional external components.

Applications

The TL061CPSR is versatile and can be used in a variety of applications, including:

  • Portable and compact audio devices
  • Sensor amplifiers
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Active filters and oscillators
  • Battery-powered devices

As a product of Texas Instruments, the TL061CPSR is backed by a legacy of quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6227 $56.0430
220+ $0.5109 $112.3980
340+ $0.4950 $168.3000
470+ $0.4790 $225.1300
605+ $0.4631 $280.1755
810+ $0.4152 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess