EN
  • EN
  • DE
  • IT

TL061CJG

Part No TL061CJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CDIP / J-FET Amplifier 1 Circuit 8-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 3 mV
Current - Supply 200µA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899725-TL061CJG
Ultra Librarian 3D Model Ultra Librarian TL061CJG CAD Model

Description

The TL061CJG from Texas Instruments is a high-performance operational amplifier that combines a number of features making it an ideal choice for a wide range of applications. With its JFET input stage, the TL061CJG offers a high input impedance, ensuring minimal loading on the signal source and making it suitable for high-impedance sensor interfaces and audio preamplifiers.

Key Features

  • Low Power Consumption: The TL061CJG is designed to operate with low power, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Bandwidth: It offers a wide bandwidth, allowing it to handle a broad range of frequencies and making it versatile for use in audio processing, telecommunications, and instrumentation.
  • High Slew Rate: The device provides a high slew rate, ensuring fast response times and improved performance in applications requiring rapid signal changes.
  • Offset Voltage Adjustment: It includes the option for external offset voltage adjustment, which can be used to nullify offset voltage and minimize output errors.
  • Single-Supply Operation: The TL061CJG is capable of operating from a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • Low Input Bias Current: The JFET input stage ensures a low input bias current, which is critical for precision applications and reduces the effect of bias currents on the output signal.

Applications

The TL061CJG is versatile and can be used in various applications, including:

  • Active filters
  • Sample and hold circuits
  • Audio preamplifiers
  • Integrators or differentiators
  • Analog-to-digital converters
  • Charge amplifiers for piezoelectric sensors

Package and Quality

The TL061CJG is packaged in a standard 8-pin ceramic dual in-line package (C-DIP), ensuring robustness and reliability. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and durability.

You May Also Be Interested in

Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess